location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24mh computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24mh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D0J9E9#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548497515 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:05:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24mh computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 60,5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - E 15 kWh 22 W
More>>>
Short summary description HP 24mh computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver:
This short summary of the HP 24mh computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24mh, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey, Silver

Long summary description HP 24mh computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver:
This is an auto-generated long summary of HP 24mh computer monitor 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey, Silver based on the first three specs of the first five spec groups.

HP 24mh. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Grey, Silver

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 350, 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Horizontal scan range
30 - 86 kHz
Vertical scan range
48 - 75 Hz
Color depth
8 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Home
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Product color *
Grey, Silver
Certification
Australian-New Zealand MEPS; BSMI; CB; CCC; CE; CEL; CSA; EAC; Energy Star; FCC; ICES; ISO 9241-307; KC; KCC; NOM; PSB; TUV-S; UL; VCCI; Vietnam MEPS; WEEE; ISC
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Ports & interfaces
Audio input
No
Headphone out *
No
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Height adjustment
10 cm
Pivot
Yes
Swiveling
Yes
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
15 kWh
Power consumption (typical) *
22 W
Power consumption (standby) *
0,5 W
Power consumption (max)
24 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
538,2 mm
Depth (with stand)
211,6 mm
Height (with stand)
464,3 mm
Weight (with stand)
4,5 kg
Width (without stand)
538,2 mm
Depth (without stand)
45,9 mm
Height (without stand)
325,6 mm
Packaging data
Package width
598 mm
Package depth
165 mm
Package height
415 mm
Package weight
6,04 kg
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
355730
Other features
Weight
4,5 kg
Height
325,6 mm
Width
538,2 mm
Depth
45,9 mm
Country Distributor
España 2 distributor(s)