location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18X52AW#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122158699 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10268
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2021
Product end of life date
Product Brochure/Datasheet (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-10310U( 6 MB L3 Cache, 1.6 GHz)
  • - 35,6 cm (14") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-2666 SDRAM (1 x 8 GB)
Guarantee: HP Services offers 1-year or 3-year limited warranty and 90 day software support options depending on country and the SKU selected by the customer. Batteries have a default one year limited warranty except for Long Life Batteries which will have same 1-year or 3-year limited warranty as the platform. On-site service and extended coverage is also available with HP Care Pack Services, optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc.
Long product name HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver :
The short editorial description of HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Intel Core i5-10310U( 6 MB L3 Cache, 1.6 GHz), 8 GB DDR4-2666 SDRAM (1 x 8 GB), 35,6 cm (14") Full HD 1920 x 1080 IPS, Intel UHD Graphips, WLAN, HD IR camera , Windows 10 Pro 64-bit
More>>>
HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
The official marketing text of HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver as supplied by the manufacturer

Confidently navigate your day
A collaborative approach to work requires a powerful, secure, and durable laptop that keeps users connected and productive in any setting. Meet the demands of your multi-task, multi-place workday with the lightweight and beautifully designed HP EliteBook 840 G7.

Short summary description HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This short summary of the HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 G7, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
This is an auto-generated long summary of HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP EliteBook 840 G7. Product type: Ultraportable, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10310U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Designed for comfort

Easy to carry from meeting to meeting, the ultrathin and light 14-inch diagonal the HP EliteBook 840 G7 with an 85-percent screen-to-body ratio. It also includes a new keyboard and clickpad that are quiet and comfortable to work on.

Work with peace of mind

Security features from HP work together to create an always-on, always-acting, resilient defense. From the BIOS to the browser, above and below the OS, these constantly evolving solutions help protect your PC from threats.

Pursue success

Do your best work on the HP EliteBook 840 G7 with Wi-Fi 6[5,6], long battery life, and a powerful 10th Gen Intel® Core™ processor.[3]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful security, collaboration and connectivity features from HP. [1]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.

Fast and efficient wireless LAN

Get gigabit speed Wi-Fi® with Wi-Fi 6 (802.11ax). [2]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click. [6]

Design
Product type *
Ultraportable
Product color *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
Anti-glare screen
Yes
Display brightness
250 cd/m²
Display diagonal (metric)
35,6 cm
RGB color space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10310U
Processor cores
4
Processor threads
8
Processor boost frequency
4,4 GHz
Processor frequency *
1,6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
L3
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,2 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2, 1x2+2x1, 4x1
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express, NVMe
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
Number of execution units
24
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9B41,0x9BCC
Audio
Audio system
B&O PLAY
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
3
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
Network
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Ambient light sensor
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46 x 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201892
Brand-specific features
HP JumpStart
Yes
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam HD IR
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen4
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
53 Wh
Battery weight
204 g
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
323,6 mm
Depth
214,7 mm
Height
17,9 mm
Weight *
1,33 kg
Logistics data
Harmonized System (HS) code
84713000
Technical details
Notebook display diagonal (cm/inch)
35,6
Disclaimer HP EliteBook 840 G7 Intel® Core™ i5 i5-10310U Ultraportable 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:
Disclaimer

[3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[5] Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels. [1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[2] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the PC to communicate with other 802.11ax devices. Wi-Fi® supporting gigabit speeds is achievable with Wi-Fi 6 (802.11ax) when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160MHz channels.
[6] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.