location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GbE LAN Flex Port 2020
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
141J6AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850903274 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 15:43:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - Ethernet
  • - Gigabit Ethernet 1000 Mbit/s
  • - Internal
Long product name HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s :
The short editorial description of HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s

1GbE LAN Flex Port 2020
More>>>
HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s:
The official marketing text of HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s as supplied by the manufacturer

Short summary description HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s:
This short summary of the HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1GbE LAN Flex Port 2020, Internal, Wired, Ethernet, 1000 Mbit/s, Black, Blue

Long summary description HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of HP 1GbE LAN Flex Port 2020 Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

HP 1GbE LAN Flex Port 2020. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product color: Black, Blue

Ports & interfaces
Connectivity technology *
Wired
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Ethernet LAN
Yes
Network
Ethernet interface type
Gigabit Ethernet
Design
Product color
Black, Blue
Internal *
Yes
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United States 1 distributor(s)