location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G6
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13K94PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850892578 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2020
Product end of life date
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8265U (6MB Cache, 1.6GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA, NVIDIA GeForce MX130 (2GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD
Long product name HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver :
The short editorial description of HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Intel Core i5-8265U (6MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 1000GB HDD, 35.6 cm (14") HD 1366 x 768 SVA, Intel UHD Graphics 620, NVIDIA GeForce MX130 (2GB GDDR5), LAN, WLAN, HP Webcam, Windows 10 Home 64-bit
More>>>
HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
The official marketing text of HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver as supplied by the manufacturer

Power, style, and value—just what your growing business needs.Full-featured, thin, and light, the HP ProBook 440 lets professionals stay productive in the office and on the go. Stylish design plus optional quad-core[2] performance and long battery life make this HP ProBook essential for today’s workforce.

Short summary description HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This short summary of the HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 440 G6, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
This is an auto-generated long summary of HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver based on the first three specs of the first five spec groups.

HP ProBook 440 G6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Silver

Affordable and stylish ultraslim design

The HP ProBook 440 delivers stylish design to every business. An ultraslim chassis with crisp lines, clean edges, and a refined natural silver finish holds the near borderless display that opens 180°, making it easy to share content.

Security, durability, connectivity.

Your growing business requires a PC with business-class features. The secure HP ProBook 440 is enhanced with a range of security features and built with a durable chassis and connectivity options that can be specifically tailored to your needs.

Powerful processing

Get through your deadline-driven, multi-tasking day using the HP ProBook 440, available with the latest optional 8th Gen quad-core Intel® Core™ processor[2,3], optional NVIDIA® GeForce® discrete graphics[4], and a long battery life.

Storage options

Get the best of both worlds with dual solid-state and hard drive storage options from HP. [4,7]

Protect identities with HP Multi-Factor Authenticate Gen2

Fortify your security by using multiple factors of authentication including fingerprints and facial recognition. [6]

Stay connected

Stay connected with HP Connection Optimizer self-healing wireless driver technology and support for the latest global 4G LTE wireless broadband technology. [8]

Let nothing stand in your way

Be productive in any situation. Experience the new features of Windows 10 Pro on the thin, light, touch-optional HP ProBook 440. [1,4]

Stylish and durable ultraslim design

The HP ProBook 440 delivers design, quality, and durability to every business. An ultraslim chassis in a refined, new, natural silver finish includes a 3D forged aluminum keyboard deck and durable stamped aluminum top cover.

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [5]

Designed for docking

Quickly transition to your desk on the HP ProBook 440 with support for one cable docking via a USB-C™ data connection to optional docks. [4]

Charge fast

Work and play with long battery life and recharge up to 50% battery life in just 30 minutes with HP Fast Charge. [9]

Tested to go the distance

Stand up to the workload with an HP ProBook that passed the MIL-STD 810G testing. [10]

Design
Product type *
Laptop
Product color *
Silver
Form factor *
Clamshell
Market positioning
Business
Country of origin
China
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
Panel type
SVA
LED backlight
Yes
Native aspect ratio
16:9
Display diagonal (metric)
35,6 cm
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8265U
Processor cores
4
Processor threads
8
Processor boost frequency
3,9 GHz
Processor frequency *
1,6 GHz
System bus rate
4 GT/s
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
BGA 1528
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Whiskey Lake
Bus type
OPI
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
1,8 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x4, 2x2
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® MX130
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3EA0
Audio
Built-in microphone
Yes
Number of microphones
1
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Network
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
46x24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
0,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
149088
Brand-specific features
HP Smart AC Adapter
Yes
HP front camera
HP Webcam
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
45 Wh
Battery weight
220 g
Power
AC adapter power
65 W
Sustainability
Sustainability certificates
TCO, ENERGY STAR
Weight & dimensions
Width
324,2 mm
Depth
237,7 mm
Height
18 mm
Weight *
1,6 kg
Source Review comments Score
notebookcheck.net
Updated:
2020-04-17 08:43:42
Both visual and technical improvements. HP has presented its 14-inch office notebook with a new case and the most up-to-date Intel processor available. Some of its predecessor's weaknesses have clearly been corrected, but does this mean that the current P...
Good simple, modern design, good single-thread performance, fast 512-GB SSD, fingerprint reader, IR camera, SD card reader, USB Type-C with DisplayPort, fast Wi-Fi module with Bluetooth 5.0, matte, IPS display with good viewing angles and no PWM, quiet, decen...
Bad low color space coverage, strong clouding, high surface temperatures, base unit could be more stable, no Thunderbolt 3, only twelve months of warranty...
Bottom line a modern HP ProBookThe HP ProBook 440 G6 is a device that is directed mainly at business clients with small to medium-sized firms. But the device is also suitable for end users as this device is ideal for everyday Office use and surfing the web.HP has...
86%
laptopmedia.com
Updated:
2020-04-17 08:43:42
Another year has passed and yet another ProBook generation appears on the computer market. HP's new ProBook 440 G6 looks like a breed between the ProBook 440 G5 and the more premium EliteBook 840 G5. This indeed can result in an overall better product th...
Good Adequately priced, Doesnt use PWM to adjust screen brightness (LG LGD05F1), Great battery life, Nice build quality, Wide upgradability with easy access, Optional IR recognition...
Bad Shallow keyboard, Covers only 53% of sRGB (LG LGD05F1), Keyboard lacks backlight...
Bottom line Since the beginning of the year there has been some very good laptops to hit our labs. There has been the Acer Swift 3 (SF314-56), ASUS ZenBook 14 UX433 a TravelMate on a diet and now we have the ProBook 440 G6. Some of these devices even fall in the same...
0%
Disclaimer HP ProBook 440 G6 Intel® Core™ i5 i5-8265U Laptop 35,6 cm (14") HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com. [2] Quad-core processor sold separately or as an optional feature. [3] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. [4] Sold separately or as an optional feature. [5] HP BIOSphere Gen4 requires 8th generation Intel® or AMD processors. Features may vary depending on the platform and configurations. [6] HP Multi Factor Authenticate Gen2 requires Windows, 7th or 8th generation Intel® Core™ processor, Intel® integrated graphics, and Intel® WLAN. Microsoft System Center Configuration Manager is required for deployment. [7] Storage capacity varies based on type of media and recording format. [8] Wireless and Bluetooth® may be optional features. Wireless requires separately purchased access point and internet service. Availability of public wireless access points limited. [9] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance. [10] MIL STD 810G is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Accidental damage requires an optional HP Accidental Damage Protection Care Pack.