HP logo

HP ENVY 32-a1000nf Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Aluminium, Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6028
Info modified on:
11 Mar 2024, 09:14:46
End of life date:
28 Feb 2022
Short summary description HP ENVY 32-a1000nf Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Aluminium, Black:

HP ENVY 32-a1000nf, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i5, 16 GB, 1,26 TB, Windows 10 Home

Long summary description HP ENVY 32-a1000nf Intel® Core™ i5 i5-10400 80 cm (31.5") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Windows 10 Home Wi-Fi 6 (802.11ax) Aluminium, Black:

HP ENVY 32-a1000nf. Product type: All-in-One PC. Display diagonal: 80 cm (31.5"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1650. Built-in camera. Operating system installed: Windows 10 Home. Product color: Aluminium, Black

Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.