location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 3538 water pump In-well pump 300 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3538
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3538
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646055291
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2024 09:06:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 3538 water pump In-well pump 300 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - In-well pump Proper use: Water-supply
  • - Maximum delivery height: 1,1 m
  • - 300 l/h
  • - Power source type: Solar
  • - Black
More>>>
Short summary description Hozelock 3538 water pump In-well pump 300 l/h:
This short summary of the Hozelock 3538 water pump In-well pump 300 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 3538, In-well pump, Solar, 300 l/h, Black

Long summary description Hozelock 3538 water pump In-well pump 300 l/h:
This is an auto-generated long summary of Hozelock 3538 water pump In-well pump 300 l/h based on the first three specs of the first five spec groups.

Hozelock 3538. Type: In-well pump, Proper use: Water-supply, Product color: Black. Maximum delivery height: 1,1 m, Flow rate: 300 l/h. Power source type: Solar. Weight: 1,09 kg. Dimensions (WxDxH): 230 x 82 x 195 mm