location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2695
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2695
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056588
Category:
Devices which produce a (usually adjustable) water spray, used for watering plants, cleaning cars etc.
Garden Water Spray Gun Nozzles Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2021 09:50:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Garden water spray gun
  • - Number of spray patterns: 4
  • - Adjustable flow control
  • - Material: PVC
  • - Maximum coverage: 69 m²
  • - Grey, Yellow
More>>>
Short summary description Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow:
This short summary of the Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2695, 250 mm, 65 mm, 275 mm, 300 g, 1 pc(s)

Long summary description Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow:
This is an auto-generated long summary of Hozelock 2695 garden water spray gun nozzle PVC Grey, Yellow based on the first three specs of the first five spec groups.

Hozelock 2695. Package width: 250 mm, Package depth: 65 mm, Package height: 275 mm. Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Hozelock

Hozelock Flexi Spray Garden water spray lance PVC Grey, Yellow
(show image)
2683 Flexi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2699 garden water spray gun nozzle Garden water spray lance Aluminium, PVC Grey, Yellow
(show image)
2699 2699 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 8340 garden water spray gun nozzle PVC Grey, Purple
(show image)
2676 8340 2676 8340 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 6720 garden water spray gun nozzle PVC Grey, Pink
(show image)
2676 6720 2676 6720 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 4440 garden water spray gun nozzle PVC Grey, Lime
(show image)
2676 4440 2676 4440 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2697 garden water spray gun nozzle Garden water spray lance Aluminium, PVC Aluminium, Grey, Yellow
(show image)
2697 2697 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2676 garden water spray gun nozzle PVC Grey, Yellow
(show image)
2676 2676 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2674 garden water spray gun nozzle PVC Grey, Yellow
(show image)
2674 2674 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2688 garden water spray gun nozzle Metal, Zinc Grey, Yellow
(show image)
2688 2688 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2687 garden water spray gun nozzle Metal, Zinc Grey, Yellow
(show image)
2687 2687 0.00
(excl. VAT)
0 (incl. VAT)