Hozelock 2456 garden hose reel Cart reel Manual Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34783
Info modified on:
12 Jul 2019, 11:41:08
Short summary description Hozelock 2456 garden hose reel Cart reel Manual Grey:

Hozelock 2456, Cart reel, Manual, Functional, Grey, Aluminium, PVC, Freestanding

Long summary description Hozelock 2456 garden hose reel Cart reel Manual Grey:

Hozelock 2456. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional. Package width: 496 mm, Package depth: 480 mm, Package height: 580 mm. Hose length: 30 m, Hose diameter: 1,25 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.