Hozelock 2436R0000 garden hose reel Cart reel Manual Grey

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31663
Info modified on:
02 Jun 2018, 08:18:27
Short summary description Hozelock 2436R0000 garden hose reel Cart reel Manual Grey:

Hozelock 2436R0000, Cart reel, Manual, Functional, Grey, Aluminium, PVC, Freestanding

Long summary description Hozelock 2436R0000 garden hose reel Cart reel Manual Grey:

Hozelock 2436R0000. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional. Package width: 476 mm, Package depth: 390 mm, Package height: 510 mm. Hose length: 30 m, Hose diameter: 1,25 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.