location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2412 garden hose reel Ground-standing reel Manual Green, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2412
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2412
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646015042
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2021 16:51:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 2412 garden hose reel Ground-standing reel Manual Green, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ground-standing reel Manual Functional
  • - Hose capacity (max): 30 m
  • - Material: PVC
  • - Hose diameter supported: 12.5 mm
  • - Carrying handle(s)
  • - Green, Grey
More>>>
Short summary description Hozelock 2412 garden hose reel Ground-standing reel Manual Green, Grey:
This short summary of the Hozelock 2412 garden hose reel Ground-standing reel Manual Green, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2412, Ground-standing reel, Manual, Functional, Green, Grey, PVC, Freestanding

Long summary description Hozelock 2412 garden hose reel Ground-standing reel Manual Green, Grey:
This is an auto-generated long summary of Hozelock 2412 garden hose reel Ground-standing reel Manual Green, Grey based on the first three specs of the first five spec groups.

Hozelock 2412. Product type: Ground-standing reel, Hose reeling type: Manual, Product design: Functional. Package width: 389 mm, Package depth: 272 mm, Package height: 399 mm. Hose length: 15 m, Hose diameter: 1,25 cm

Brand Image Article code product Stock Price from
Hozelock

Hozelock Auto Reel 25m Wall-mounted reel Automatic Grey
(show image)
2385 7600 Auto Reel 25m 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2460 garden hose reel Cart reel Manual Grey
(show image)
2460 2460 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2448 garden hose reel Cart reel Manual Green, Grey
(show image)
2448 2448 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2440 garden hose reel Cart reel Manual Green, Grey
(show image)
2440 2440 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2436R0000 garden hose reel Cart reel Manual Grey
(show image)
2436R0000 2436R0000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Grey
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Grey
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2431 garden hose reel Ground-standing reel Manual Grey
(show image)
2431 2431 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2442 garden hose reel Cart reel Manual Green
(show image)
2442 2442 0.00
(excl. VAT)
0 (incl. VAT)