Hotpoint logo

Hotpoint FA2 530 H IX HA 66 L A Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193597
Info modified on:
07 Nov 2024, 09:42:05
Short summary description Hotpoint FA2 530 H IX HA 66 L A Stainless steel:

Hotpoint FA2 530 H IX HA, Medium, Electric, 66 L, 66 L, Fan-assisted, 1500 W

Long summary description Hotpoint FA2 530 H IX HA 66 L A Stainless steel:

Hotpoint FA2 530 H IX HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 66 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0,79 kWh, Energy consumption (forced convection): 0,88 kWh. Lamps quantity: 1 lamp(s)

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.