Hotpoint logo

Hotpoint FA4 834 H IX HA 71 L A Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127739
Info modified on:
21 Oct 2024, 12:11:26
Short summary description Hotpoint FA4 834 H IX HA 71 L A Stainless steel:

Hotpoint FA4 834 H IX HA, Medium, Electric, 71 L, 71 L, 1500 W, Hydrolytic

Long summary description Hotpoint FA4 834 H IX HA 71 L A Stainless steel:

Hotpoint FA4 834 H IX HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product color: Stainless steel, Control type: Rotary. Timer type: Mechanical. Energy efficiency class: A, Energy consumption (conventional): 0,99 kWh, Energy consumption (forced convection): 0,81 kWh. Installation compartment width: 56,8 cm, Installation compartment depth: 56 cm, Installation compartment height: 58,5 cm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.