Honeywell logo

Honeywell ScanPal EDA50 12,7 cm (5") Single SIM Android 4.4.4 3G Micro-USB 2 GB 8 GB 4000 mAh Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29788
Info modified on:
01 Nov 2022, 09:09:02
Short summary description Honeywell ScanPal EDA50 12,7 cm (5") Single SIM Android 4.4.4 3G Micro-USB 2 GB 8 GB 4000 mAh Black:

Honeywell ScanPal EDA50, 12,7 cm (5"), 2 GB, 8 GB, 5 MP, Android 4.4.4, Black

Long summary description Honeywell ScanPal EDA50 12,7 cm (5") Single SIM Android 4.4.4 3G Micro-USB 2 GB 8 GB 4000 mAh Black:

Honeywell ScanPal EDA50. Display diagonal: 12,7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1,2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.4.4. Battery capacity: 4000 mAh. Product color: Black. Weight: 270 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.