location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi CP-X809 data projector 5000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP-X809
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPX809 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hitachi CP-X809 data projector 5000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 5000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 350 Number of colors: 16.78 million colours
  • - 460 W
More>>>
Short summary description Hitachi CP-X809 data projector 5000 ANSI lumens DLP XGA (1024x768):
This short summary of the Hitachi CP-X809 data projector 5000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi CP-X809, 5000 ANSI lumens, DLP, XGA (1024x768), 1000:1, 16.78 million colours, Lamp

Long summary description Hitachi CP-X809 data projector 5000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of Hitachi CP-X809 data projector 5000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

Hitachi CP-X809. Projector brightness: 5000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Throw ratio: 1.5 - 1.8:1. Serial interface type: RS-232. Certification: UL60950 / C-UL, FCC Part 15 Class B, 'CE, AS / NZS CISPR22 Class B

Country Distributor
United Kingdom 1 distributor(s)