HERMA logo

HERMA 5090 printer label White Self-adhesive printer label

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66315
Info modified on:
11 Jan 2024, 18:50:55
Short summary description HERMA 5090 printer label White Self-adhesive printer label:

HERMA 5090, White, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description HERMA 5090 printer label White Self-adhesive printer label:

HERMA 5090. Product color: White, Label type: Self-adhesive printer label, Format: A4. Sustainability certificates: Forest Stewardship Council (FSC) Mix. Label width: 19,2 cm, Label height: 3,8 cm. Package width: 212 mm, Package depth: 8 mm, Package height: 325 mm. Labels per pack: 175 pc(s), Media sheets per package: 25 sheets, Labels per sheet: 7 pc(s)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.