Hercules RMX 2 & G401, XLR, 6.3 mm, AC, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Intel CoreM 2 Duo, AMD 64-bit
Hercules RMX 2 & G401. Microphone connectivity: XLR, Headphone connectivity: 6.3 mm. Power supply type: AC. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Minimum processor: Intel CoreM 2 Duo, AMD 64-bit. Cables included: USB