Hauppauge logo

Hauppauge WinTV HVR-1100 Internal Analog, DVB-T PCI

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27881
Info modified on:
20 May 2021, 13:43:43
Short summary description Hauppauge WinTV HVR-1100 Internal Analog, DVB-T PCI:

Hauppauge WinTV HVR-1100, Analog, DVB-T, PCI, Green, 400 g, Intel P4/2.0 GHz, 300 x 230 x 75 mm

Long summary description Hauppauge WinTV HVR-1100 Internal Analog, DVB-T PCI:

Hauppauge WinTV HVR-1100. TV tuner type: Analog, DVB-T. Interface type: PCI. Product color: Green. Weight: 400 g. Minimum processor: Intel P4/2.0 GHz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.