Haier logo

Haier HRF-628DS7 side-by-side refrigerator Freestanding 570 L Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123560
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Haier HRF-628DS7 side-by-side refrigerator Freestanding 570 L Silver:

Haier HRF-628DS7, Freestanding, American door, Silver, LCD, 570 L, SN-T

Long summary description Haier HRF-628DS7 side-by-side refrigerator Freestanding 570 L Silver:

Haier HRF-628DS7. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Total net capacity: 570 L, Climate class: SN-T, Total gross capacity: 628 L. Fridge net capacity: 380 L, Lamp type: LED. Freezer net capacity: 190 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 365 kWh, Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.