location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hahnemühle FineArt Baryta 61 cm x 12 m printing paper Gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hahnemühle Check ‘Hahnemühle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FineArt Baryta 61 cm x 12 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAH10643475
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Hahnemühle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hahnemühle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Hahnemühle FineArt Baryta 61 cm x 12 m printing paper Gloss:
This short summary of the Hahnemühle FineArt Baryta 61 cm x 12 m printing paper Gloss data-sheet is auto-generated and uses the product title and the first six key specs.

Hahnemühle FineArt Baryta 61 cm x 12 m, Gloss, 325 gsm, 41 µm, 61 cm x 12 m

Long summary description Hahnemühle FineArt Baryta 61 cm x 12 m printing paper Gloss:
This is an auto-generated long summary of Hahnemühle FineArt Baryta 61 cm x 12 m printing paper Gloss based on the first three specs of the first five spec groups.

Hahnemühle FineArt Baryta 61 cm x 12 m. Finish type: Gloss, Media weight: 325 gsm, Printing media thickness: 41 µm. Media size (1 slide): 61 cm x 12 m