Grundig logo

Grundig 58 VLX 7860 TV 147,3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49313
Info modified on:
30 May 2023, 12:05:26
Short summary description Grundig 58 VLX 7860 TV 147,3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 58 VLX 7860, 147,3 cm (58"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Grundig 58 VLX 7860 TV 147,3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black:

Grundig 58 VLX 7860. Display diagonal: 147,3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: VPI (Video Perfection Index) 1300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.