Grundig logo

Grundig Amira 32 LXW 82-7510 81,3 cm (32") HD Silver 450 cd/m²

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80162
Info modified on:
15 Mar 2022, 13:52:16
Short summary description Grundig Amira 32 LXW 82-7510 81,3 cm (32") HD Silver 450 cd/m²:

Grundig Amira 32 LXW 82-7510, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig Amira 32 LXW 82-7510 81,3 cm (32") HD Silver 450 cd/m²:

Grundig Amira 32 LXW 82-7510. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 750:1, Native aspect ratio: 16:9. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.