location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gre PP201 pool part/accessory Cartridge filter pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gre Check ‘Gre’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PP201
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PP201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8412081269535
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gre: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Gre PP201 pool part/accessory Cartridge filter pump:
This short summary of the Gre PP201 pool part/accessory Cartridge filter pump data-sheet is auto-generated and uses the product title and the first six key specs.

Gre PP201, Cartridge filter pump, Black, Grey, 35 °C, 50%, AC, 220 - 240 V

Long summary description Gre PP201 pool part/accessory Cartridge filter pump:
This is an auto-generated long summary of Gre PP201 pool part/accessory Cartridge filter pump based on the first three specs of the first five spec groups.

Gre PP201. Product type: Cartridge filter pump, Product color: Black, Grey, Maximum water temperature: 35 °C. Power source type: AC, Input voltage: 220 - 240 V, Pump power: 1470 W. Pumping capacity: 19500 l/h. Weight: 18 kg. Package type: Box, Package width: 605 mm, Package depth: 220 mm

Brand Image Article code product Stock Price from
Espa

Espa FD V1MP pool part/accessory Control box
(show image)
FD V1MP FD V1MP 0.00
(excl. VAT)
0 (incl. VAT)
Gre

Gre PP031 pool part/accessory Cartridge filter pump
(show image)
PP031 PP031
Gre

Gre PP051 pool part/accessory Cartridge filter pump
(show image)
PP051 PP051
Gre

Gre PP076 pool part/accessory Cartridge filter pump
(show image)
PP076 PP076
Gre

Gre PP101 pool part/accessory Cartridge filter pump
(show image)
PP101 PP101
Gre

Gre PP151 pool part/accessory Cartridge filter pump
(show image)
PP151 PP151