GIGABYTE logo

GIGABYTE GV-R545-1GI REV2.0 AMD Radeon HD5450 1 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54180
Info modified on:
02 Sept 2024, 20:28:25
Short summary description GIGABYTE GV-R545-1GI REV2.0 AMD Radeon HD5450 1 GB GDDR3:

GIGABYTE GV-R545-1GI REV2.0, Radeon HD5450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description GIGABYTE GV-R545-1GI REV2.0 AMD Radeon HD5450 1 GB GDDR3:

GIGABYTE GV-R545-1GI REV2.0. Graphics processor family: AMD, Graphics processor: Radeon HD5450, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.1, Dual Link DVI. Interface type: PCI Express 2.1. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.