GIGABYTE logo

GIGABYTE GA-MA69VM-S2 motherboard Socket AM2 micro ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100988
Info modified on:
13 Jun 2018, 12:30:19
Short summary description GIGABYTE GA-MA69VM-S2 motherboard Socket AM2 micro ATX:

GIGABYTE GA-MA69VM-S2 motherboard, AMD, Socket AM2, 16 GB, Gigabit Ethernet, micro ATX, Realtek ALC888

Long summary description GIGABYTE GA-MA69VM-S2 motherboard Socket AM2 micro ATX:

GIGABYTE GA-MA69VM-S2 motherboard. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio chip: Realtek ALC888, Power source type: ATX. Dimensions (WxDxH): 244 x 244, Graphics controller: ATI Radeon X1200

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.