GIGABYTE logo

GIGABYTE GA-K8NS-939, nForce3 Ultra, Socket 939 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43043
Info modified on:
04 Apr 2019, 11:15:08
Short summary description GIGABYTE GA-K8NS-939, nForce3 Ultra, Socket 939 ATX:

GIGABYTE GA-K8NS-939, nForce3 Ultra, Socket 939, AMD, Socket 939, 4 GB, Marvell 8001 Gigabit Ethernet, ATX, Realtek ALC850

Long summary description GIGABYTE GA-K8NS-939, nForce3 Ultra, Socket 939 ATX:

GIGABYTE GA-K8NS-939, nForce3 Ultra, Socket 939. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. Networking features: Marvell 8001 Gigabit Ethernet. Motherboard form factor: ATX, Audio chip: Realtek ALC850, Power source type: ATX. Width: 305 mm, Depth: 244 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.