Getac A140, 35,6 cm (14"), 128 GB, 8 GB, 2,3 GHz, Windows 10 Pro, Black
Getac A140. Display diagonal: 35,6 cm (14"), Display technology: LCD. Internal storage capacity: 128 GB. Processor frequency: 2,3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6200U. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 2,3 kg. Operating system installed: Windows 10 Pro. Product color: Black