GENESIS logo

GENESIS Carbon 500 M Steel G2 Gaming mouse pad Multicolour

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18994
Info modified on:
07 Oct 2024, 12:07:54
Short summary description GENESIS Carbon 500 M Steel G2 Gaming mouse pad Multicolour:

GENESIS Carbon 500 M Steel G2, Multicolour, Image, Fabric, Rubber, Non-slip base, Gaming mouse pad

Long summary description GENESIS Carbon 500 M Steel G2 Gaming mouse pad Multicolour:

GENESIS Carbon 500 M Steel G2. Width: 300 mm, Depth: 250 mm. Product color: Multicolour, Surface coloration: Image, Material: Fabric, Rubber, Non-slip base, Gaming mouse pad

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.