Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Mono portable speaker Soundbar Multicolour
- - Wireless
- - Built-in microphone Amplifier
- - 1 pc(s)
More>>>
Short summary description Geemarc Telecom CLA20 portable/party speaker Mono portable speaker Multicolour:
This short summary of the Geemarc Telecom CLA20 portable/party speaker Mono portable speaker Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.
Geemarc Telecom CLA20, 1.0 channels, 1-way, Wireless, Mono portable speaker, Multicolour, Soundbar
Long summary description Geemarc Telecom CLA20 portable/party speaker Mono portable speaker Multicolour:
This is an auto-generated long summary of Geemarc Telecom CLA20 portable/party speaker Mono portable speaker Multicolour based on the first three specs of the first five spec groups.
Geemarc Telecom CLA20. Audio output channels: 1.0 channels, Speaker type: 1-way. Connectivity technology: Wireless. Product type: Mono portable speaker, Product color: Multicolour, Product design: Soundbar. Recommended usage: Universal. Amplifier: Built-in