GBC logo

GBC IB451638 binding cover A4 PVC Black 100 pc(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15593
Info modified on:
14 Mar 2024, 19:50:58
Short summary description GBC IB451638 binding cover A4 PVC Black 100 pc(s):

GBC IB451638, A4, PVC, Black, 50 sheets, 250 g/m², 6 mm

Long summary description GBC IB451638 binding cover A4 PVC Black 100 pc(s):

GBC IB451638. Format: A4, Material: PVC, Product color: Black. Thickness: 0,15 mm, Package width: 126 mm, Package depth: 242 mm. Quantity per pack: 100 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.