GBC logo

GBC Fusion 1000L Cold laminator Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55368
Info modified on:
14 Mar 2024, 19:50:09
Short summary description GBC Fusion 1000L Cold laminator Black:

GBC Fusion 1000L, 24,1 cm, Cold laminator, A4, 75 µm, Pouch, 60 s

Long summary description GBC Fusion 1000L Cold laminator Black:

GBC Fusion 1000L. Maximum lamination width: 24,1 cm, Type: Cold laminator, Format: A4. Package width: 415 mm, Package depth: 415 mm, Package height: 120 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.