Garmin logo

Garmin vívofit LCD Wristband activity tracker Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31561
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Garmin vívofit LCD Wristband activity tracker Black:

Garmin vívofit, Wristband activity tracker, LCD, Waterproof

Long summary description Garmin vívofit LCD Wristband activity tracker Black:

Garmin vívofit. Display type: LCD. Device type: Wristband activity tracker, Product color: Black, Waterproof up to: 50 m. Battery life: 365 day(s), Battery type: CR1632. Weight: 25,5 g

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.