location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3 33,8 cm (13.3") 0,5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:S2110-01GB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3 33,8 cm (13.3") 0,5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1,8 GHz
  • - 33,8 cm (13.3") 1024 x 768 pixels 4:3
  • - 0,5 GB DDR-SDRAM
  • - 60 GB
  • - AMD Radeon Xpress 200M
  • - 3,5 h
  • - Windows XP Professional
More>>>
Short summary description Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3 33,8 cm (13.3") 0,5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional:
This short summary of the Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3 33,8 cm (13.3") 0,5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3, 1,8 GHz, 33,8 cm (13.3"), 1024 x 768 pixels, 0,5 GB, 60 GB, Windows XP Professional

Long summary description Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3 33,8 cm (13.3") 0,5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional:
This is an auto-generated long summary of Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3 33,8 cm (13.3") 0,5 GB DDR-SDRAM AMD Radeon Xpress 200M Windows XP Professional based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S2110 - AMD Turion 64 MT-34, 512MB, 60GB, 13.3. Processor frequency: 1,8 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Professional. Weight: 1,64 kg

Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
AMD
Processor frequency *
1,8 GHz
Processor cache
1 MB
Processor cache type
L2
Processor technology
Hyper-Transport
Memory
Internal memory *
0,5 GB
Internal memory type
DDR-SDRAM
Maximum internal memory *
2 GB
Storage
Total storage capacity *
60 GB
HDD interface
EIDE/ATA
HDD speed
4200 RPM
Compatible memory cards
SD
Graphics
Discrete graphics card model *
AMD Radeon Xpress 200M
Discrete graphics card *
Yes
Maximum graphics card memory
0,128 GB
Maximum resolution
1600 x 1200 pixels
Audio
Audio system
SigmaTel STAC9753
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Fast Ethernet, Wireless LAN
Networking speed
10/100 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
ATI Radeon Xpress 200M
Keyboard
Keyboard keystroke
3 mm
Keyboard key pitch
1,9 cm
Pointing device
Touchpad
Keyboard number of keys
84
Software
Operating system installed *
Windows XP Professional
Bundled software
Adobe Acrobat Reader Application panel tool Driver and Utility DVD Easy Guide Nero Symantec Client Security Norton Ghost Odyssey Client
Battery
Number of battery cells
6
Battery capacity
5200 mAh
Battery life (max)
3,5 h
Power
AC adapter input voltage
100/240 V
AC adapter output current
3,75 A
AC adapter output voltage
16 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, R&TTE, GS, UL/cUL, RoHS, WHQL, TBR21, Energy Star
Weight & dimensions
Width
293 mm
Depth
236 mm
Height
31,5 mm
Weight *
1,64 kg
Video
External video modes refresh rate (max)
85 Hz
Other features
Manageability features
DeskView 10 DeskUpdate DeskView Migrate DeskView Control
Security features
Boot sector virus protection F-Secure User & supervisor BIOS password Hard disk password SmartCase Cardholder (PC Card)
AC adapter included
Yes
Infrared data port
Yes
Expansion slots
1x Flash memory
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.90, MDC1.5
Country Distributor
United Kingdom 1 distributor(s)