location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility FireGL V5200 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CELSIUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CELSIUS H240
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:H240-04DE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility FireGL V5200 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T7400 2,16 GHz
  • - 39,1 cm (15.4") 1920 x 1200 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 120 GB
  • - AMD Mobility FireGL V5200
  • - Bluetooth 2.0+EDR
  • - 4,5 h
  • - Windows Vista Business
More>>>
Short summary description Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility FireGL V5200 Windows Vista Business:
This short summary of the Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility FireGL V5200 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu CELSIUS H240, Intel® Core™2 Duo, 2,16 GHz, 39,1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 120 GB

Long summary description Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility FireGL V5200 Windows Vista Business:
This is an auto-generated long summary of Fujitsu CELSIUS H240 Intel® Core™2 Duo T7400 39,1 cm (15.4") 2 GB DDR2-SDRAM 120 GB AMD Mobility FireGL V5200 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu CELSIUS H240. Processor family: Intel® Core™2 Duo, Processor model: T7400, Processor frequency: 2,16 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows Vista Business. Weight: 2,7 kg

Display
Display diagonal *
39,1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7400
Processor cores
2
Processor threads
2
Processor frequency *
2,16 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
13
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Mobility FireGL V5200
Discrete graphics card *
Yes
Maximum graphics card memory
0,5 GB
Audio
Audio system
Realtek ALC262
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Serial ports quantity
1
Performance
Motherboard chipset
Intel® 945PM Express
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27256
Conflict-Free processor
No
Battery
Number of battery cells
8
Battery life (max)
4,5 h
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
360 mm
Depth
260 mm
Height
35 mm
Weight *
2,7 kg
Other features
Wireless technology
IEEE 802.11a/b/g
Infrared data port
Yes
Dimensions (WxDxH)
360 x 260 x 35 mm
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.90
Source Review comments Score
notebookcheck.net
Updated:
2014-05-28 01:23:43
Wonder of Connectivity. While some other notebook manufacturers shift a plus on ports to optionally available docking stations, Fujitsu-Siemens provides an alternative with the Celsius H240. The H240 directly provides a variety of interfaces, among oth...
Bottom line Fujitsu-Siemens Celsius H240The Fujitsu-Siemens Celsius H240 is a powerful office notebook, whose strengths are a high-resolution WUXGA display and a good application and 3D performance.The case is well worked up and dimensionally stable in the well-known...
80%