Fujitsu logo

Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80245
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Fujitsu 4GB PC3-12800, 4 GB, 1 x 4 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description Fujitsu 4GB PC3-12800 memory module 1 x 4 GB DDR3 1600 MHz:

Fujitsu 4GB PC3-12800. Component for: Laptop, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.