Fujitsu logo

Fujitsu ESPRIMO P500 E85+ 0 GB DDR3-SDRAM Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149582
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu ESPRIMO P500 E85+ 0 GB DDR3-SDRAM Desktop PC Black:

Fujitsu ESPRIMO P500 E85+, 0 GB, DDR3-SDRAM, 0 GB

Long summary description Fujitsu ESPRIMO P500 E85+ 0 GB DDR3-SDRAM Desktop PC Black:

Fujitsu ESPRIMO P500 E85+. Internal memory: 0 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB. Power supply: 280 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.