location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR Storage drive Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tape Kit DDS Gen5 36GB 3MB/s f OBDR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2848-L31
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR Storage drive Tape Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge
  • - SCSI LVD
  • - Data storage type: DDS 2:1 Plug-in
  • - Native capacity: 36 GB Compressed capacity: 72 GB
  • - Mean time between failures (MTBF): 400,000 h
More>>>
Short summary description Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR Storage drive Tape Cartridge:
This short summary of the Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR Storage drive Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR, Storage drive, Tape Cartridge, SCSI LVD, 2:1, DDS, Plug-in

Long summary description Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR Storage drive Tape Cartridge:
This is an auto-generated long summary of Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR Storage drive Tape Cartridge based on the first three specs of the first five spec groups.

Fujitsu Tape Kit DDS Gen5 36GB 3MB/s f OBDR. Product type: Storage drive, Media type: Tape Cartridge, Interface: SCSI LVD. Native capacity: 36 GB, Compressed capacity: 72 GB, Drive device, buffer size: 8 MB. Sustained data transfer rate (compressed): 6 MB/s, Sustained data transfer rate (native): 3 MB/s. Weight: 1 kg. Dimensions (WxDxH): 147 x 162 x 41 mm, I/O ports: 1 x 68-pin HD D-Sub (HD-68), Recording technology: DDS-5

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
SCSI LVD
Internal *
Yes
Data storage type
DDS
Compression ratio *
2:1
Form factor
Plug-in
Mean time between failures (MTBF)
400,000 h
Storage
Native capacity *
36 GB
Compressed capacity *
72 GB
Drive device, buffer size
8 MB
Media types supported
DAT
Data transmission
Sustained data transfer rate (compressed)
6 MB/s
Sustained data transfer rate (native)
3 MB/s
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
1 kg
Other features
I/O ports
1 x 68-pin HD D-Sub (HD-68)
Dimensions (WxDxH)
147 x 162 x 41 mm
Recording technology
DDS-5
Country Distributor
United Kingdom 1 distributor(s)