location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2748-L244 graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2748-L244
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2748-L244
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80684
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2018 15:28:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F2748-L244 graphics card GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - -
More>>>
Fujitsu S26361-F2748-L244 graphics card GDDR:
The official marketing text of Fujitsu S26361-F2748-L244 graphics card GDDR as supplied by the manufacturer

-

Short summary description Fujitsu S26361-F2748-L244 graphics card GDDR:
This short summary of the Fujitsu S26361-F2748-L244 graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2748-L244, GDDR, 128 bit, 250 MHz, 2048 x 1536 pixels, PCI Express x8

Long summary description Fujitsu S26361-F2748-L244 graphics card GDDR:
This is an auto-generated long summary of Fujitsu S26361-F2748-L244 graphics card GDDR based on the first three specs of the first five spec groups.

Fujitsu S26361-F2748-L244. Processor frequency: 250 MHz. Graphics card memory type: GDDR, Memory bus: 128 bit, Memory clock speed: 250 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, Dual Link DVI. Interface type: PCI Express x8. Cooling type: Passive

Processor
Processor frequency *
250 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
128 bit
Memory clock speed
250 MHz
Ports & interfaces
Interface type *
PCI Express x8
DVI-I ports quantity *
2
Ports & interfaces
DVI ports quantity
2
Performance
DirectX version *
9.0c
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Other features
Mac compatibility
No
Compatible operating systems
Microsoft Windows XP, 2000, NT 4.0 (SP 6), Linux