Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 27225497 data-sheets &
28999 brands
– register (free)
Laptops
Fujitsu AMILO V2000 PM1.5 DVD XP 38,4 cm (15.1") 0,5 GB DDR-SDRAM 40 GB Intel® 855GM Windows XP Professional
Fujitsu AMILO V2000 PM1.5 DVD XP 38,4 cm (15.1") 0,5 GB DDR-SDRAM 40 GB Intel® 855GM Windows XP Professional
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Fujitsu FAP:GBR-148200-P32
XML doc
Icecat LIVE: JS for Fujitsu FAP:GBR-148200-P32
Icecat Live DOC
JSON product data for Fujitsu FAP:GBR-148200-P32
JSON DOC
CSV product data for Fujitsu FAP:GBR-148200-P32
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Fujitsu
Product family:
AMILO
Product series:
Pro V
Product name:
V2000 PM1.5 DVD XP
Article code:
FAP:GBR-148200-P32
Category:
Laptops
Icecat Product ID:
315684
Data-sheet quality:
created/standardized by Icecat
Product views:
30750
Info modified on:
27 Mar 2026, 10:43:39
Fujitsu FAP:GBR-148200-P32 (Icecat)
Embed the product datasheet into your content.
XML product data for Fujitsu FAP:GBR-148200-P32
XML doc
Icecat LIVE: JS for Fujitsu FAP:GBR-148200-P32
Icecat Live DOC
JSON product data for Fujitsu FAP:GBR-148200-P32
JSON DOC
CSV product data for Fujitsu FAP:GBR-148200-P32
CSV DOC
The Story
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE