FSP logo

FSP Galleon 3K tower uninterruptible power supply (UPS) 3 kVA 2400 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12855
Info modified on:
07 Mar 2024, 15:34:52
Short summary description FSP Galleon 3K tower uninterruptible power supply (UPS) 3 kVA 2400 W:

FSP Galleon 3K tower, 3 kVA, 2400 W, 40/70 Hz, 4 ms, 45 dB, 4 h

Long summary description FSP Galleon 3K tower uninterruptible power supply (UPS) 3 kVA 2400 W:

FSP Galleon 3K tower. Output power capacity: 3 kVA, Output power: 2400 W, Input frequency: 40/70 Hz. Battery recharge time: 4 h. Product color: Black. Weight: 28,6 kg. Battery type: 12V/9Ah x 6, Interface: RS-232, Dimensions (WxDxH): 190 x 421 x 318 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.