More>>>
Short summary description Flash computers CF/32GB-AX memory card CompactFlash:
This short summary of the Flash computers CF/32GB-AX memory card CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
Flash computers CF/32GB-AX, 32 GB, CompactFlash, Black
Long summary description Flash computers CF/32GB-AX memory card CompactFlash:
This is an auto-generated long summary of Flash computers CF/32GB-AX memory card CompactFlash based on the first three specs of the first five spec groups.
Flash computers CF/32GB-AX. Capacity: 32 GB, Flash card type: CompactFlash. Product color: Black