Faro 74454, Dark Grey, Aluminium, IP54, III, 5 W, 3000 K
Faro 74454. Product color: Dark Grey, Housing material: Aluminium, International Protection (IP) code: IP54. Bulb power: 5 W, Color temperature (min): 3000 K, Luminous flux: 400 lm. Length: 180 mm, Height: 268 mm, Weight: 2,45 kg. Quantity per pack: 1 pc(s)