Faro 41000901, 1000 lm, IP20, White
Faro 41000901. Product color: White, Housing material: Aluminium, International Protection (IP) code: IP20. Bulb power: 13 W, Color temperature (min): 3000 K, Luminous flux: 1000 lm. Input voltage: 220 - 240 V, AC input voltage: 220 - 240 V. Width: 40 mm, Height: 68 mm, Weight: 1,05 kg