Faro 41000403, 2800 lm, IP20, Grey
Faro 41000403. Product color: Grey, Housing material: Aluminium, International Protection (IP) code: IP20. Bulb power: 39 W, Color temperature (min): 3000 K, Luminous flux: 2800 lm. Input voltage: 220 - 240 V, AC input voltage: 220 - 240 V. Width: 40 mm, Height: 68 mm, Weight: 1,35 kg