Faro 32004001, 4070 lm, IP20, White
Faro 32004001. Product color: White, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 36 W, Color temperature (min): 4000 K, Luminous flux: 4070 lm. Energy efficiency class: A. Height: 120 mm, Weight: 770 g, Length: 165 mm