Faro 3101093061H, IP23, White
Faro 3101093061H. Product color: White, Shape: Round, Mounting type: Recessed. Color temperature (min): 3000 K, Beam angle (max): 60°. Height: 170 mm, Weight: 980 g, Length: 123 mm