Faro 3101083011H, 2550 lm, IP23, White
Faro 3101083011H. Product color: White, Shape: Round, Mounting type: Recessed. Color temperature (min): 3000 K, Luminous flux: 2550 lm, Beam angle (max): 15°. Height: 170 mm, Weight: 980 g, Length: 123 mm