Faro 3091092732, IP23, Black
Faro 3091092732. Product color: Black, Shape: Round, Mounting type: Recessed. Color temperature (min): 2700 K, Beam angle (max): 36°. Height: 170 mm, Weight: 980 g, Length: 135 mm