Faro 3085082712D, 1100 lm, IP23, Black
Faro 3085082712D. Product color: Black, Shape: Square, Mounting type: Recessed. Color temperature (min): 2700 K, Luminous flux: 1100 lm, Beam angle (max): 15°. Height: 145 mm, Weight: 690 g, Length: 103 mm