Faro 3065083011D, 1190 lm, IP23, White
Faro 3065083011D. Product color: White, Shape: Round, Mounting type: Recessed. Color temperature (min): 3000 K, Luminous flux: 1190 lm, Beam angle (max): 15°. Height: 145 mm, Weight: 690 g, Length: 103 mm