Faro 3013584012S, 690 lm, IP23, Black
Faro 3013584012S. Product color: Black, Shape: Round, Mounting type: Recessed. Color temperature (min): 4000 K, Luminous flux: 690 lm, Beam angle (max): 15°. Height: 122 mm, Weight: 690 g, Length: 93 mm